Vishay Intertechnology, Inc. RES 125 OHM 1% WW AXIAL ALSR03125R0FE12

Description
RES 125ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 125ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 125 OHM 1% WW AXIAL - ALSR03125R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 125 OHM 1% WW AXIAL
ALSR03125R0FE12
RES 125 OHM 1% WW AXIAL ALSR03125R0FE12
RES 125ohm 1% WW AXIAL

RES 125ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3F-125-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-125-ND
Through Hole Resistors ALSR3F-125-ND
125 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

125 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR03125R0FE12 ALSR3F-125-ND
Product Name RES 125 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 125 ohms 125 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers