Vishay Intertechnology, Inc. Through Hole Resistors ALSR0310K00FE12

Description
10 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
10 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR3F-10.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-10.0K-ND
Through Hole Resistors ALSR3F-10.0K-ND
10 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

10 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 10.0K OHM 1% WW AXIAL - ALSR0310K00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0K OHM 1% WW AXIAL
ALSR0310K00FE12
RES 10.0K OHM 1% WW AXIAL ALSR0310K00FE12
RES 10.0Kohm 1% WW AXIAL

RES 10.0Kohm 1% WW AXIAL

Supplier's Site
Resistor - 111143531 - Radwell International
Willingboro, NJ, United States
Resistor
111143531
Resistor 111143531
ALSR03 10K 1% E12 E3. FREE 2 YEAR RADWELL WARRANTY

ALSR03 10K 1% E12 E3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Radwell International
Product Category Resistors Resistors Resistors
Product Number ALSR3F-10.0K-ND ALSR0310K00FE12 111143531
Product Name Through Hole Resistors RES 10.0K OHM 1% WW AXIAL Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details