Vishay Precision Group Resistance Vishay ALSR01R1000FE12.

Description
Resistance:0.1ohm; Product Range:ALSR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:High Power RoHS Compliant: Yes
Datasheet
Description
Resistance:0.1ohm; Product Range:ALSR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:High Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 23AC2237 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
23AC2237
Resistance Vishay 23AC2237
Resistance:0.1ohm; Product Range:ALSR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:High Power RoHS Compliant: Yes

Resistance:0.1ohm; Product Range:ALSR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:-; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 23AC2237
Product Name Resistance Vishay
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A470RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details