Vishay Intertechnology, Inc. Through Hole Resistors ALSR016K800JE12

Description
6.8 kOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
6.8 kOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR1J-6.8K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-6.8K-ND
Through Hole Resistors ALSR1J-6.8K-ND
6.8 kOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

6.8 kOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.8K OHM 5% WW AXIAL - ALSR016K800JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 5% WW AXIAL
ALSR016K800JE12
RES 6.8K OHM 5% WW AXIAL ALSR016K800JE12
RES 6.8Kohm 5% WW AXIAL

RES 6.8Kohm 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR1J-6.8K-ND ALSR016K800JE12
Product Name Through Hole Resistors RES 6.8K OHM 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details