Vishay Intertechnology, Inc. RES 5.0 OHM 5% WW AXIAL ALSR015R000JE12

Description
RES 5.0ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 5.0ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.0 OHM 5% WW AXIAL - ALSR015R000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.0 OHM 5% WW AXIAL
ALSR015R000JE12
RES 5.0 OHM 5% WW AXIAL ALSR015R000JE12
RES 5.0ohm 5% WW AXIAL

RES 5.0ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1J-5.0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-5.0-ND
Through Hole Resistors ALSR1J-5.0-ND
5 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

5 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR015R000JE12 ALSR1J-5.0-ND
Product Name RES 5.0 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5 ohms 5 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details