Vishay Intertechnology, Inc. Through Hole Resistors ALSR01560R0JE12

Description
560 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
560 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR1J-560-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-560-ND
Through Hole Resistors ALSR1J-560-ND
560 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

560 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 560 OHM 5% WW AXIAL - ALSR01560R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 5% WW AXIAL
ALSR01560R0JE12
RES 560 OHM 5% WW AXIAL ALSR01560R0JE12
RES 560ohm 5% WW AXIAL

RES 560ohm 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR1J-560-ND ALSR01560R0JE12
Product Name Through Hole Resistors RES 560 OHM 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers