Vishay Intertechnology, Inc. RES 3.5K OHM 5% WW AXIAL ALSR013K500JE12

Description
RES 3.5Kohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 3.5Kohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.5K OHM 5% WW AXIAL - ALSR013K500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.5K OHM 5% WW AXIAL
ALSR013K500JE12
RES 3.5K OHM 5% WW AXIAL ALSR013K500JE12
RES 3.5Kohm 5% WW AXIAL

RES 3.5Kohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1J-3.5K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-3.5K-ND
Through Hole Resistors ALSR1J-3.5K-ND
3.5 kOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

3.5 kOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR013K500JE12 ALSR1J-3.5K-ND
Product Name RES 3.5K OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3500 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details