Vishay Intertechnology, Inc. Through Hole Resistors ALSR013K000FE12

Description
3 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR1F-3.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-3.0K-ND
Through Hole Resistors ALSR1F-3.0K-ND
3 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

3 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.0K OHM 1% WW AXIAL - ALSR013K000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.0K OHM 1% WW AXIAL
ALSR013K000FE12
RES 3.0K OHM 1% WW AXIAL ALSR013K000FE12
RES 3.0Kohm 1% WW AXIAL

RES 3.0Kohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR1F-3.0K-ND ALSR013K000FE12
Product Name Through Hole Resistors RES 3.0K OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756432 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers