Vishay Intertechnology, Inc. RES 250 OHM 1% WW AXIAL ALSR01250R0FE12

Description
RES 250ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 250ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 250 OHM 1% WW AXIAL - ALSR01250R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 1% WW AXIAL
ALSR01250R0FE12
RES 250 OHM 1% WW AXIAL ALSR01250R0FE12
RES 250ohm 1% WW AXIAL

RES 250ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1F-250-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-250-ND
Through Hole Resistors ALSR1F-250-ND
250 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

250 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR01250R0FE12 ALSR1F-250-ND
Product Name RES 250 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 250 ohms 250 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1640309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details