Vishay Intertechnology, Inc. RES 220 OHM 5% WW AXIAL ALSR01220R0JE12

Description
RES 220ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 220ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 5% WW AXIAL - ALSR01220R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 5% WW AXIAL
ALSR01220R0JE12
RES 220 OHM 5% WW AXIAL ALSR01220R0JE12
RES 220ohm 5% WW AXIAL

RES 220ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1J-220-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-220-ND
Through Hole Resistors ALSR1J-220-ND
220 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

220 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR01220R0JE12 ALSR1J-220-ND
Product Name RES 220 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details