Vishay Intertechnology, Inc. Through Hole Resistors ALSR011K100FE12

Description
1.1 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.1 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR1F-1.1K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-1.1K-ND
Through Hole Resistors ALSR1F-1.1K-ND
1.1 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

1.1 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.1K OHM 1% WW AXIAL - ALSR011K100FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 1% WW AXIAL
ALSR011K100FE12
RES 1.1K OHM 1% WW AXIAL ALSR011K100FE12
RES 1.1Kohm 1% WW AXIAL

RES 1.1Kohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR1F-1.1K-ND ALSR011K100FE12
Product Name Through Hole Resistors RES 1.1K OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - A129316-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers