Vishay Intertechnology, Inc. RES 15 OHM 5% WW AXIAL ALSR0115R00JE12

Description
RES 15ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 15ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 5% WW AXIAL - ALSR0115R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 5% WW AXIAL
ALSR0115R00JE12
RES 15 OHM 5% WW AXIAL ALSR0115R00JE12
RES 15ohm 5% WW AXIAL

RES 15ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1J-15-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-15-ND
Through Hole Resistors ALSR1J-15-ND
15 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

15 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0115R00JE12 ALSR1J-15-ND
Product Name RES 15 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers