Vishay Intertechnology, Inc. RES 12 OHM 5% WW AXIAL ALSR0112R00JE12

Description
RES 12ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 12ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12 OHM 5% WW AXIAL - ALSR0112R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 5% WW AXIAL
ALSR0112R00JE12
RES 12 OHM 5% WW AXIAL ALSR0112R00JE12
RES 12ohm 5% WW AXIAL

RES 12ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1J-12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-12-ND
Through Hole Resistors ALSR1J-12-ND
12 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

12 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0112R00JE12 ALSR1J-12-ND
Product Name RES 12 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12 ohms 12 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers