Vishay Intertechnology, Inc. RES 12 OHM 1% WW AXIAL ALSR0112R00FE12

Description
RES 12ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 12ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12 OHM 1% WW AXIAL - ALSR0112R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 1% WW AXIAL
ALSR0112R00FE12
RES 12 OHM 1% WW AXIAL ALSR0112R00FE12
RES 12ohm 1% WW AXIAL

RES 12ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1F-12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-12-ND
Through Hole Resistors ALSR1F-12-ND
12 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

12 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0112R00FE12 ALSR1F-12-ND
Product Name RES 12 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12 ohms 12 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers