Vishay Intertechnology, Inc. 20Kohm Resistor ACASN2002S2002P1AT

Description
Resistor Networks & Arrays 20K/20Kohm .1%/.05% 25/15ppm 0606 Auto Product overview: ACASN2002S2002P1AT from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20Kohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ACASN2002S2002P1A T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Resistor Networks & Arrays 20K/20Kohm .1%/.05% 25/15ppm 0606 Auto Product overview: ACASN2002S2002P1AT from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20Kohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ACASN2002S2002P1A T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20Kohm Resistor - 50-ACASN2002S2002P1AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20Kohm Resistor
50-ACASN2002S2002P1AT
20Kohm Resistor 50-ACASN2002S2002P1AT
Resistor Networks & Arrays 20K/20Kohm .1%/.05% 25/15ppm 0606 Auto Product overview: ACASN2002S2002P1AT from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20Kohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ACASN2002S2002P1A T can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays 20K/20Kohm .1%/.05% 25/15ppm 0606 Auto Product overview: ACASN2002S2002P1AT from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20Kohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ACASN2002S2002P1AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 749-1051-6-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
749-1051-6-ND
Resistor Networks, Arrays 749-1051-6-ND
20k Ohm ±0.1% 125mW Power Per Element Isolated 2 Resistor Network/Array ±25ppm/°C 0606, Convex

20k Ohm ±0.1% 125mW Power Per Element Isolated 2 Resistor Network/Array ±25ppm/°C 0606, Convex

Buy Now Datasheet
Resistor Networks, Arrays - 749-1051-1-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
749-1051-1-ND
Resistor Networks, Arrays 749-1051-1-ND
20k Ohm ±0.1% 125mW Power Per Element Isolated 2 Resistor Network/Array ±25ppm/°C 0606, Convex

20k Ohm ±0.1% 125mW Power Per Element Isolated 2 Resistor Network/Array ±25ppm/°C 0606, Convex

Buy Now Datasheet
Resistor Networks, Arrays - 749-1051-2-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
749-1051-2-ND
Resistor Networks, Arrays 749-1051-2-ND
20k Ohm ±0.1% 125mW Power Per Element Isolated 2 Resistor Network/Array ±25ppm/°C 0606, Convex

20k Ohm ±0.1% 125mW Power Per Element Isolated 2 Resistor Network/Array ±25ppm/°C 0606, Convex

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 50-ACASN2002S2002P1AT 749-1051-6-ND
Product Name 20Kohm Resistor Resistor Networks, Arrays
Mounting / Packaging 0606 (1616 metric) Surface Mount Technology (SMT / SMD); 0606, Convex
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details