Vishay Intertechnology, Inc. 1Kohm Resistor ACASA1001S1001P100

Description
Resistor Networks & Arrays 1K/1Kohm .1%/.05% 25/15ppm 0612 Product overview: ACASA1001S1001P100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1Kohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ACASA1001S1001P10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Resistor Networks & Arrays 1K/1Kohm .1%/.05% 25/15ppm 0612 Product overview: ACASA1001S1001P100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1Kohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ACASA1001S1001P10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1Kohm Resistor - 50-ACASA1001S1001P100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Resistor Networks & Arrays 1K/1Kohm .1%/.05% 25/15ppm 0612 Product overview: ACASA1001S1001P100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1Kohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ACASA1001S1001P10 0 can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays 1K/1Kohm .1%/.05% 25/15ppm 0612 Product overview: ACASA1001S1001P100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1Kohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ACASA1001S1001P100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors- Resistor Networks, Arrays -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors- Resistor Networks, Arrays
Resistors- Resistor Networks, Arrays
Manufacturer: Vishay Beyschlag/Draloric/B C Components Category: Resistors- Resistor Networks, Arrays Series: ACA - Precision Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Circuit Type: Isolated Resistance (Ohms): 1k Power Per Element: 100mW Temperature Coefficient: ±25ppm/°C Operating Temperature: -55°C ~ 125°C

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Category: Resistors- Resistor Networks, Arrays
Series: ACA - Precision
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Circuit Type: Isolated
Resistance (Ohms): 1k
Power Per Element: 100mW
Temperature Coefficient: ±25ppm/°C
Operating Temperature: -55°C ~ 125°C

Buy Now Datasheet
Resistor Networks, Arrays - 749-1015-1-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
749-1015-1-ND
Resistor Networks, Arrays 749-1015-1-ND
1k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

1k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 749-1015-2-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
749-1015-2-ND
Resistor Networks, Arrays 749-1015-2-ND
1k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

1k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 749-1015-6-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
749-1015-6-ND
Resistor Networks, Arrays 749-1015-6-ND
1k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

1k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Res, 4Element, 1K, 0.1W, 0612 Rohs Compliant Vishay - 84AH4599 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4Element, 1K, 0.1W, 0612 Rohs Compliant Vishay
84AH4599
Res, 4Element, 1K, 0.1W, 0612 Rohs Compliant Vishay 84AH4599
RES, 4ELEMENT, 1K, 0.1W, 0612 ROHS COMPLIANT: YES

RES, 4ELEMENT, 1K, 0.1W, 0612 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 50-ACASA1001S1001P100 749-1015-1-ND 84AH4599
Product Name 1Kohm Resistor Resistors- Resistor Networks, Arrays Resistor Networks, Arrays Res, 4Element, 1K, 0.1W, 0612 Rohs Compliant Vishay
Mounting / Packaging 0612 (1632 metric) Surface Mount Technology (SMT / SMD); 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details