Vishay Intertechnology, Inc. Resistor Networks, Arrays ACASA1001E1001P1AT

Description
1k Ohm ±0.25% 125mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
1k Ohm ±0.25% 125mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - ACASA-1.0K/1.0K-EATTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
ACASA-1.0K/1.0K-EATTR-ND
Resistor Networks, Arrays ACASA-1.0K/1.0K-EATTR-ND
1k Ohm ±0.25% 125mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

1k Ohm ±0.25% 125mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - ACASA-1.0K/1.0K-EATCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
ACASA-1.0K/1.0K-EATCT-ND
Resistor Networks, Arrays ACASA-1.0K/1.0K-EATCT-ND
1k Ohm ±0.25% 125mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

1k Ohm ±0.25% 125mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - ACASA-1.0K/1.0K-EATDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
ACASA-1.0K/1.0K-EATDKR-ND
Resistor Networks, Arrays ACASA-1.0K/1.0K-EATDKR-ND
1k Ohm ±0.25% 125mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

1k Ohm ±0.25% 125mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistors - Resistor Networks, Arrays - 1328282-ACASA1001E1001P1AT - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1328282-ACASA1001E1001P1AT
Resistors - Resistor Networks, Arrays 1328282-ACASA1001E1001P1AT
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1328282-ACASA1001E10 01P1AT Category: Resistors>Resistor Networks, Arrays Packaging: Reel - TR Size / Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm) Applications: Automotive AEC-Q200, Voltage Divider (TCR Matched) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±0.25% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 1k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 125mW Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric), Convex, Long Side Terminals ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.05% Resistor-Ratio-Drift : ±7.5ppm/°C HTSUS: 8533.21.0020 Other Part Number: ACASA1001E1001P1AT-N D,ACASA-1.0K/1.0K-EA TTR,ACASA-1.0K/1.0K- EATCT,ACASA-1.0K/1.0 K-EATDKR RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1328282-ACASA1001E1001P1AT
Category: Resistors>Resistor Networks, Arrays
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm)
Applications: Automotive AEC-Q200, Voltage Divider (TCR Matched)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±0.25%
Temperature Coefficient: ±25ppm/°C
Resistance (Ohms): 1k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 125mW
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric), Convex, Long Side Terminals
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Resistor Matching Ratio: ±0.05%
Resistor-Ratio-Drift: ±7.5ppm/°C
HTSUS: 8533.21.0020
Other Part Number: ACASA1001E1001P1AT-ND,ACASA-1.0K/1.0K-EATTR,ACASA-1.0K/1.0K-EATCT,ACASA-1.0K/1.0K-EATDKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number ACASA-1.0K/1.0K-EATTR-ND 1328282-ACASA1001E1001P1AT
Product Name Resistor Networks, Arrays Resistors - Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application General Use Automotive
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms 1000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers