Vishay Precision Group Through Hole Resistors AC07000007500JAC00

Description
750 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
750 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC07000007500JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC07000007500JAC00TB-ND
Through Hole Resistors 749-AC07000007500JAC00TB-ND
750 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

750 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Resistor, Wirewound, 750 Ohm, 7W, 5%; Filter Terminals Vishay - 01H0303 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 750 Ohm, 7W, 5%; Filter Terminals Vishay
01H0303
Resistor, Wirewound, 750 Ohm, 7W, 5%; Filter Terminals Vishay 01H0303
RESISTOR, WIREWOUND, 750 OHM, 7W, 5%; Filter Terminals:Axial Leaded; Leaded Process Compatible:Yes; Mounting Type:Through Hole; No. of Pins:2; Packaging:Bulk; Peak Reflow Compatible (260 C):Yes; Power Rating:7W; Resistance:750ohm RoHS Compliant: Yes

RESISTOR, WIREWOUND, 750 OHM, 7W, 5%; Filter Terminals:Axial Leaded; Leaded Process Compatible:Yes; Mounting Type:Through Hole; No. of Pins:2; Packaging:Bulk; Peak Reflow Compatible (260 C):Yes; Power Rating:7W; Resistance:750ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-AC07000007500JAC00TB-ND 01H0303
Product Name Through Hole Resistors Resistor, Wirewound, 750 Ohm, 7W, 5%; Filter Terminals Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2123533 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details