Vishay Precision Group Through Hole Resistors AC07000006800JAC00

Description
680 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
680 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC07000006800JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC07000006800JAC00CT-ND
Through Hole Resistors 749-AC07000006800JAC00CT-ND
680 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

680 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC07000006800JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC07000006800JAC00TB-ND
Through Hole Resistors 749-AC07000006800JAC00TB-ND
680 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

680 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Resistor - 24863157 - Radwell International
Willingboro, NJ, United States
Resistor
24863157
Resistor 24863157
RESISTOR, WIREWOUND, 680 OHM, 7W, 5%, FULL REEL; RESISTANCE:680OHM; PRODUCT RANGE:AC SERIES; POWER RATING:7W; RESISTANCE TOLERANCE:¦ 5%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:69V; RESISTOR ELEMENT TYPE:WIREWOUND ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, WIREWOUND, 680 OHM, 7W, 5%, FULL REEL; RESISTANCE:680OHM; PRODUCT RANGE:AC SERIES; POWER RATING:7W; RESISTANCE TOLERANCE:¦ 5%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:69V; RESISTOR ELEMENT TYPE:WIREWOUND ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Resistors Resistors
Product Number 749-AC07000006800JAC00CT-ND 24863157
Product Name Through Hole Resistors Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details