Vishay Precision Group Through Hole Resistors AC07000003300JAC00

Description
330 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
330 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC07000003300JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC07000003300JAC00TB-ND
Through Hole Resistors 749-AC07000003300JAC00TB-ND
330 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

330 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC07000003300JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC07000003300JAC00CT-ND
Through Hole Resistors 749-AC07000003300JAC00CT-ND
RES 330 OHM 7W 5% AXIAL

RES 330 OHM 7W 5% AXIAL

Buy Now Datasheet
Resistor, Wirewound, 330 Ohm, 7W, 5%, Full Reel; Resistance Vishay - 01H0276 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 330 Ohm, 7W, 5%, Full Reel; Resistance Vishay
01H0276
Resistor, Wirewound, 330 Ohm, 7W, 5%, Full Reel; Resistance Vishay 01H0276
RESISTOR, WIREWOUND, 330 OHM, 7W, 5%, FULL REEL; Resistance:330ohm; Product Range:AC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:48V; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 330 OHM, 7W, 5%, FULL REEL; Resistance:330ohm; Product Range:AC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:48V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Resistor - 24863269 - Radwell International
Willingboro, NJ, United States
Resistor
24863269
Resistor 24863269
RESISTOR, 330 OHM, 7W, AXIAL, 5%, WIREWOUND, 7.5X26MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, 330 OHM, 7W, AXIAL, 5%, WIREWOUND, 7.5X26MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors
Product Number 749-AC07000003300JAC00TB-ND 01H0276 24863269
Product Name Through Hole Resistors Resistor, Wirewound, 330 Ohm, 7W, 5%, Full Reel; Resistance Vishay Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers