Vishay Precision Group Through Hole Resistors AC07000003001JAC00

Description
3 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
3 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC07000003001JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC07000003001JAC00TB-ND
Through Hole Resistors 749-AC07000003001JAC00TB-ND
3 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

3 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC07000003001JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC07000003001JAC00CT-ND
Through Hole Resistors 749-AC07000003001JAC00CT-ND
3 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

3 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Resistor, Wirewound, 3Kohm, 7W, 5%, Full Reel; Resistance Vishay - 01H0267 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 3Kohm, 7W, 5%, Full Reel; Resistance Vishay
01H0267
Resistor, Wirewound, 3Kohm, 7W, 5%, Full Reel; Resistance Vishay 01H0267
RESISTOR, WIREWOUND, 3KOHM, 7W, 5%, FULL REEL; Resistance:3kohm; Product Range:AC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:46V; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 3KOHM, 7W, 5%, FULL REEL; Resistance:3kohm; Product Range:AC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:46V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Resistor - 24863285 - Radwell International
Willingboro, NJ, United States
Resistor
24863285
Resistor 24863285
RESISTOR, AXIAL, WIREWOUND, 3K OHM, 7 WATT, 5%, 7.5X26 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, WIREWOUND, 3K OHM, 7 WATT, 5%, 7.5X26 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors
Product Number 749-AC07000003001JAC00TB-ND 01H0267 24863285
Product Name Through Hole Resistors Resistor, Wirewound, 3Kohm, 7W, 5%, Full Reel; Resistance Vishay Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details