Vishay Precision Group Resistors - Through Hole Resistors AC07000002209JAC00

Description
Win Source Part Number: 1374909-AC0700000220 9JAC00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -40°C ~ 275°C Fake Threat In the Open Market: 43 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: AC Features: Flame Retardant Coating, Pulse Withstanding, Safety Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0080 Tolerance: ±5% Size / Dimension: 0.295" Dia x 1.024" L (7.50mm x 26.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: -10/ -80ppm/°C Resistance: 22 Ohms Power (Watts): 7W Composition: Wirewound Number of Terminations: 2 Product Status: Active
Request a Quote Datasheet
Description
Win Source Part Number: 1374909-AC0700000220 9JAC00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -40°C ~ 275°C Fake Threat In the Open Market: 43 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: AC Features: Flame Retardant Coating, Pulse Withstanding, Safety Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0080 Tolerance: ±5% Size / Dimension: 0.295" Dia x 1.024" L (7.50mm x 26.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: -10/ -80ppm/°C Resistance: 22 Ohms Power (Watts): 7W Composition: Wirewound Number of Terminations: 2 Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1374909-AC07000002209JAC00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374909-AC07000002209JAC00
Resistors - Through Hole Resistors 1374909-AC07000002209JAC00
Win Source Part Number: 1374909-AC0700000220 9JAC00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -40°C ~ 275°C Fake Threat In the Open Market: 43 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: AC Features: Flame Retardant Coating, Pulse Withstanding, Safety Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0080 Tolerance: ±5% Size / Dimension: 0.295" Dia x 1.024" L (7.50mm x 26.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: -10/ -80ppm/°C Resistance: 22 Ohms Power (Watts): 7W Composition: Wirewound Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374909-AC07000002209JAC00
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -40°C ~ 275°C
Fake Threat In the Open Market: 43 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: AC
Features: Flame Retardant Coating, Pulse Withstanding, Safety
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0080
Tolerance: ±5%
Size / Dimension: 0.295" Dia x 1.024" L (7.50mm x 26.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: -10/ -80ppm/°C
Resistance: 22 Ohms
Power (Watts): 7W
Composition: Wirewound
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Through-Hole Resistor - 53-AC07000002209JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC07000002209JAC00
Through-Hole Resistor 53-AC07000002209JAC00
Wirewound Resistors - Through Hole 7watts 22ohms 5% Product overview: AC07000002209JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC07000002209JAC0 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 7watts 22ohms 5% Product overview: AC07000002209JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC07000002209JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 749-AC07000002209JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC07000002209JAC00TB-ND
Through Hole Resistors 749-AC07000002209JAC00TB-ND
22 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

22 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC07000002209JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC07000002209JAC00CT-ND
Through Hole Resistors 749-AC07000002209JAC00CT-ND
22 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

22 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 22 Ohm, 7W, 5%; Resistance Vishay - 01H0261 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 22 Ohm, 7W, 5%; Resistance Vishay
01H0261
Wirewound Resistor, 22 Ohm, 7W, 5%; Resistance Vishay 01H0261
WIREWOUND RESISTOR, 22 OHM, 7W, 5%; Resistance:22ohm; Product Range:AC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:12V; Resistor Technology:Wirewound ; Product Length:26mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 22 OHM, 7W, 5%; Resistance:22ohm; Product Range:AC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:12V; Resistor Technology:Wirewound; Product Length:26mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1374909-AC07000002209JAC00 53-AC07000002209JAC00 749-AC07000002209JAC00TB-ND 01H0261
Product Name Resistors - Through Hole Resistors Through-Hole Resistor Through Hole Resistors Wirewound Resistor, 22 Ohm, 7W, 5%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient -10 to -80 ±ppm/°C -80 ±ppm/°C
Power Rating 7 watts 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details