Vishay Precision Group Through Hole Resistors AC07000002200JAC00

Description
220 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
220 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC07000002200JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC07000002200JAC00TB-ND
Through Hole Resistors 749-AC07000002200JAC00TB-ND
220 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

220 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC07000002200JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC07000002200JAC00CT-ND
Through Hole Resistors 749-AC07000002200JAC00CT-ND
220 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

220 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Resistor, Wirewound, 220 Ohm, 7W, 5%, Full Reel; Resistance Vishay - 01H0262 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 220 Ohm, 7W, 5%, Full Reel; Resistance Vishay
01H0262
Resistor, Wirewound, 220 Ohm, 7W, 5%, Full Reel; Resistance Vishay 01H0262
RESISTOR, WIREWOUND, 220 OHM, 7W, 5%, FULL REEL; Resistance:220ohm; Product Range:AC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:39V; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 220 OHM, 7W, 5%, FULL REEL; Resistance:220ohm; Product Range:AC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:39V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Resistor - 24863333 - Radwell International
Willingboro, NJ, United States
Resistor
24863333
Resistor 24863333
RESISTOR, WIREWOUND, 220 OHM, 7W, 5%, FULL REEL; RESISTANCE:220OHM; PRODUCT RANGE:AC SERIES; POWER RATING:7W; RESISTANCE TOLERANCE:¦ 5%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:39V; RESISTOR ELEMENT TYPE:WIREWOUND ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, WIREWOUND, 220 OHM, 7W, 5%, FULL REEL; RESISTANCE:220OHM; PRODUCT RANGE:AC SERIES; POWER RATING:7W; RESISTANCE TOLERANCE:¦ 5%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:39V; RESISTOR ELEMENT TYPE:WIREWOUND ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors
Product Number 749-AC07000002200JAC00TB-ND 01H0262 24863333
Product Name Through Hole Resistors Resistor, Wirewound, 220 Ohm, 7W, 5%, Full Reel; Resistance Vishay Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers