Vishay Precision Group Through Hole Resistors AC07000001008JAC00

Description
1 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
1 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC07000001008JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC07000001008JAC00CT-ND
Through Hole Resistors 749-AC07000001008JAC00CT-ND
1 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

1 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC07000001008JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC07000001008JAC00TB-ND
Through Hole Resistors 749-AC07000001008JAC00TB-ND
1 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

1 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 1 Ohm, 7W, 5%, Full Reel; Resistance Vishay - 01H0239 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 7W, 5%, Full Reel; Resistance Vishay
01H0239
Wirewound Resistor, 1 Ohm, 7W, 5%, Full Reel; Resistance Vishay 01H0239
WIREWOUND RESISTOR, 1 OHM, 7W, 5%, FULL REEL; Resistance:1ohm; Product Range:AC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3V; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 7W, 5%, FULL REEL; Resistance:1ohm; Product Range:AC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Res, 1Ohm, 7W, Wirewound, Axial Rohs Compliant Vishay - 33AK8533 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1Ohm, 7W, Wirewound, Axial Rohs Compliant Vishay
33AK8533
Res, 1Ohm, 7W, Wirewound, Axial Rohs Compliant Vishay 33AK8533
RES, 1OHM, 7W, WIREWOUND, AXIAL ROHS COMPLIANT: YES

RES, 1OHM, 7W, WIREWOUND, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-AC07000001008JAC00CT-ND 01H0239 33AK8533
Product Name Through Hole Resistors Wirewound Resistor, 1 Ohm, 7W, 5%, Full Reel; Resistance Vishay Res, 1Ohm, 7W, Wirewound, Axial Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details