Vishay Precision Group Through Hole Resistors AC05AT0004700JAC00

Description
470 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound
Request a Quote Datasheet
Description
470 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC05AT0004700JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05AT0004700JAC00CT-ND
Through Hole Resistors 749-AC05AT0004700JAC00CT-ND
470 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

470 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC05AT0004700JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05AT0004700JAC00TB-ND
Through Hole Resistors 749-AC05AT0004700JAC00TB-ND
470 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

470 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

Buy Now Datasheet
Resistor, Ac05At 470R 5Percent Ac Rohs Compliant Vishay - 34AH0190 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ac05At 470R 5Percent Ac Rohs Compliant Vishay
34AH0190
Resistor, Ac05At 470R 5Percent Ac Rohs Compliant Vishay 34AH0190
RESISTOR, AC05AT 470R 5PERCENT AC ROHS COMPLIANT: YES

RESISTOR, AC05AT 470R 5PERCENT AC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-AC05AT0004700JAC00CT-ND 34AH0190
Product Name Through Hole Resistors Resistor, Ac05At 470R 5Percent Ac Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details