Vishay Precision Group Through Hole Resistors AC05AT0003909JAC00

Description
39 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound
Request a Quote Datasheet
Description
39 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-1858-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-1858-3-ND
Through Hole Resistors 749-1858-3-ND
39 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

39 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-1858-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-1858-1-ND
Through Hole Resistors 749-1858-1-ND
39 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

39 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

Buy Now Datasheet
Resistor, Ac05At 39R 5Percent Ac Rohs Compliant Vishay - 34AH0189 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ac05At 39R 5Percent Ac Rohs Compliant Vishay
34AH0189
Resistor, Ac05At 39R 5Percent Ac Rohs Compliant Vishay 34AH0189
RESISTOR, AC05AT 39R 5PERCENT AC ROHS COMPLIANT: YES

RESISTOR, AC05AT 39R 5PERCENT AC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1858-3-ND 34AH0189
Product Name Through Hole Resistors Resistor, Ac05At 39R 5Percent Ac Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 4-1879021-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details