330 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound
330 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound
RESISTOR, AC05AT 330R 5PERCENT AC ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 749-1852-3-ND | 34AH0184 |
| Product Name | Through Hole Resistors | Resistor, Ac05At 330R 5Percent Ac Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | |
| Resistance Range | 330 ohms |