Vishay Precision Group Through Hole Resistors AC05AT0001200JAC00

Description
120 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound
Request a Quote Datasheet
Description
120 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-1827-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-1827-1-ND
Through Hole Resistors 749-1827-1-ND
120 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

120 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-1827-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-1827-3-ND
Through Hole Resistors 749-1827-3-ND
120 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

120 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

Buy Now Datasheet
Resistor, Ac05At 120R 5Percent Ac Rohs Compliant Vishay - 34AH0162 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ac05At 120R 5Percent Ac Rohs Compliant Vishay
34AH0162
Resistor, Ac05At 120R 5Percent Ac Rohs Compliant Vishay 34AH0162
RESISTOR, AC05AT 120R 5PERCENT AC ROHS COMPLIANT: YES

RESISTOR, AC05AT 120R 5PERCENT AC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1827-1-ND 34AH0162
Product Name Through Hole Resistors Resistor, Ac05At 120R 5Percent Ac Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176470-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details