Vishay Intertechnology, Inc. Through-Hole 75ohm Resistor AC050000B7509J6BCS

Description
Wirewound Resistors - Through Hole 5watt 75ohm 5% Fusible/Safety Res. Product overview: AC050000B7509J6BCS from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 75ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 75ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC050000B7509J6BC S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 5watt 75ohm 5% Fusible/Safety Res. Product overview: AC050000B7509J6BCS from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 75ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 75ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC050000B7509J6BC S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 75ohm Resistor - 53-AC050000B7509J6BCS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 75ohm Resistor
53-AC050000B7509J6BCS
Through-Hole 75ohm Resistor 53-AC050000B7509J6BCS
Wirewound Resistors - Through Hole 5watt 75ohm 5% Fusible/Safety Res. Product overview: AC050000B7509J6BCS from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 75ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 75ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC050000B7509J6BC S can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watt 75ohm 5% Fusible/Safety Res. Product overview: AC050000B7509J6BCS from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 75ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 75ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC050000B7509J6BCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-AC050000B7509J6BCSTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-AC050000B7509J6BCSTB-ND
Through Hole Resistors 56-AC050000B7509J6BCSTB-ND
75 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

75 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 56-AC050000B7509J6BCSCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-AC050000B7509J6BCSCT-ND
Through Hole Resistors 56-AC050000B7509J6BCSCT-ND
RES 75 OHM 5% 5W AXIAL

RES 75 OHM 5% 5W AXIAL

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-AC050000B7509J6BCS 56-AC050000B7509J6BCSTB-ND
Product Name Through-Hole 75ohm Resistor Through Hole Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 75 ohms 75 ohms
Tolerance 5 +/- % 5 +/- %
Operating Temperature -40 to 200 C (-40 to 392 F) -40 to 200 C (-40 to 392 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details