50 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound
50 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound
Wirewound Resistors - Through Hole 5watt 50ohm 5% Fusible/Safety Res. Product overview: AC050000B5009J6BCS from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 50ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC050000B5009J6BC
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | BC2937TB-ND | 53-AC050000B5009J6BCS |
| Product Name | Through Hole Resistors | Through-Hole 50ohm Resistor |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial | |
| Resistance Range | 50 ohms | 50 ohms |