Vishay Precision Group Through Hole Resistors AC05000004707JAC00

Description
470 mOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
470 mOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC05000004707JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000004707JAC00CT-ND
Through Hole Resistors 749-AC05000004707JAC00CT-ND
470 mOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

470 mOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC05000004707JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000004707JAC00TB-ND
Through Hole Resistors 749-AC05000004707JAC00TB-ND
470 mOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

470 mOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 0.47 Ohm, 5W, 5%; Resistance Vishay - 01H0151 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.47 Ohm, 5W, 5%; Resistance Vishay
01H0151
Wirewound Resistor, 0.47 Ohm, 5W, 5%; Resistance Vishay 01H0151
WIREWOUND RESISTOR, 0.47 OHM, 5W, 5%; Resistance:0.47ohm; Product Range:AC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:18mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 0.47 OHM, 5W, 5%; Resistance:0.47ohm; Product Range:AC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:18mmRoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Ac Series, 0.47 Ohm, 5 W, 5%, 1.5 V, Axial Leaded Rohs Compliant Vishay - 24R5564 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ac Series, 0.47 Ohm, 5 W, 5%, 1.5 V, Axial Leaded Rohs Compliant Vishay
24R5564
Through Hole Wirewound Resistor, Ac Series, 0.47 Ohm, 5 W, 5%, 1.5 V, Axial Leaded Rohs Compliant Vishay 24R5564
Through Hole Wirewound Resistor, AC Series, 0.47 ohm, 5 W, - 5%, 1.5 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, AC Series, 0.47 ohm, 5 W, - 5%, 1.5 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-AC05000004707JAC00CT-ND 01H0151 24R5564
Product Name Through Hole Resistors Wirewound Resistor, 0.47 Ohm, 5W, 5%; Resistance Vishay Through Hole Wirewound Resistor, Ac Series, 0.47 Ohm, 5 W, 5%, 1.5 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads
Resistance Range 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details