Wirewound Resistors - Through Hole 5watts 330ohms 5% Product overview: AC05000003300JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000003300JAC0
Vishay AC05000003300JAC00 Resistor
Vishay AC05000003300JAC00 Resistor
330 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
330 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
WIREWOUND RESISTOR, 330 OHM, 5W, 5%; Resistance:330ohm; Product Range:AC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
RESISTOR, AXIAL, WIREWOUND, 330 OHM, 5W, 7.5X18 MM. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-AC05000003300JAC00 | 6831052 | 6831052P | 749-AC05000003300JAC00TB-ND | 01H0191 | 24572926 |
| Product Name | Through-Hole Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Wirewound Resistor, 330 Ohm, 5W, 5%; Resistance Vishay | Resistor |
| Technology / Construction | Wirewound | Wire wound | Wirewound | Wirewound | ||
| Resistance Range | 330 ohms | 330 ohms | 330 ohms | 330 ohms | 330 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Operating Temperature | -55 to 250 C (-67 to 482 F) | -40 to 275 C (-40 to 527 F) | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |