Vishay Precision Group Through-Hole Resistor AC05000003000JAC00

Description
Wirewound Resistors - Through Hole 5watts 300ohms 5% Product overview: AC05000003000JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000003000JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 5watts 300ohms 5% Product overview: AC05000003000JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000003000JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-AC05000003000JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC05000003000JAC00
Through-Hole Resistor 53-AC05000003000JAC00
Wirewound Resistors - Through Hole 5watts 300ohms 5% Product overview: AC05000003000JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000003000JAC0 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watts 300ohms 5% Product overview: AC05000003000JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000003000JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1018179-AC05000003000JAC00
Resistors - Through Hole Resistors 1018179-AC05000003000JAC00
Win Source Part Number: 1018179-AC0500000300 0JAC00 Category: Resistors>Through Hole Resistors Series: AC Features: Flame Retardant Coating, Pulse Withstanding, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: -10/ -80ppm/°C Power (Watts): 5W Composition: Wirewound Number of Terminations: 2 Resistance: 300 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -40°C ~ 275°C Dimension: 0.295" Dia x 0.709" L (7.50mm x 18.00mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 2322 329 05301,AC5W300TB,AC5W 300TB-NDR,PPC5W300TB -NDR,AC5W300TBINACTI VE,AC5W300CT-ND,PPC5 W300CT-NDR,AC05W300R 0J,AC5W300CT,PPC5W30 0TB,PPC5W300CT,2322 329 05301BC,232232905301 ,AC5W300CTINACTIVE,A C5W300TB-ND

Win Source Part Number: 1018179-AC05000003000JAC00
Category: Resistors>Through Hole Resistors
Series: AC
Features: Flame Retardant Coating, Pulse Withstanding, Safety
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: -10/ -80ppm/°C
Power (Watts): 5W
Composition: Wirewound
Number of Terminations: 2
Resistance: 300 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -40°C ~ 275°C
Dimension: 0.295" Dia x 0.709" L (7.50mm x 18.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 2322 329 05301,AC5W300TB,AC5W300TB-NDR,PPC5W300TB-NDR,AC5W300TBINACTIVE,AC5W300CT-ND,PPC5W300CT-NDR,AC05W300R0J,AC5W300CT,PPC5W300TB,PPC5W300CT,2322 329 05301BC,232232905301,AC5W300CTINACTIVE,AC5W300TB-ND

Buy Now Datasheet
Through Hole Resistors - 749-AC05000003000JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000003000JAC00TB-ND
Through Hole Resistors 749-AC05000003000JAC00TB-ND
300 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

300 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC05000003000JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000003000JAC00CT-ND
Through Hole Resistors 749-AC05000003000JAC00CT-ND
300 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

300 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 300 Ohm, 5W, 5%, Full Reel; Resistance Vishay - 01H0189 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 300 Ohm, 5W, 5%, Full Reel; Resistance Vishay
01H0189
Wirewound Resistor, 300 Ohm, 5W, 5%, Full Reel; Resistance Vishay 01H0189
WIREWOUND RESISTOR, 300 OHM, 5W, 5%, FULL REEL; Resistance:300ohm; Product Range:AC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:39V; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 300 OHM, 5W, 5%, FULL REEL; Resistance:300ohm; Product Range:AC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:39V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-AC05000003000JAC00 1018179-AC05000003000JAC00 749-AC05000003000JAC00TB-ND 01H0189
Product Name Through-Hole Resistor Resistors - Through Hole Resistors Through Hole Resistors Wirewound Resistor, 300 Ohm, 5W, 5%, Full Reel; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Resistance Range 300 ohms 300 ohms 300 ohms 300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating Temperature -55 to 250 C (-67 to 482 F) -40 to 275 C (-40 to 527 F) -40 to 275 C (-40 to 527 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers