Vishay Precision Group Through Hole Resistors AC05000001809JAC00

Description
18 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
18 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC05000001809JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000001809JAC00CT-ND
Through Hole Resistors 749-AC05000001809JAC00CT-ND
18 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

18 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC05000001809JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000001809JAC00TB-ND
Through Hole Resistors 749-AC05000001809JAC00TB-ND
18 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

18 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through-Hole Resistor - 53-AC05000001809JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC05000001809JAC00
Through-Hole Resistor 53-AC05000001809JAC00
Wirewound Resistors - Through Hole 5watts 18ohms 5% Product overview: AC05000001809JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000001809JAC0 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watts 18ohms 5% Product overview: AC05000001809JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000001809JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RESISTOR, WIREWOUND, 18 OHM, 5W, 5% - 70122902 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR, WIREWOUND, 18 OHM, 5W, 5%
70122902
RESISTOR, WIREWOUND, 18 OHM, 5W, 5% 70122902
All welded construction Ceramic core Non-flammable cement coating Tinned copper-clad iron leads(for axial parts) High power dissipation in small volume Ideal for pulse application Lead (Pb)-free

  • All welded construction
  • Ceramic core
  • Non-flammable cement coating
  • Tinned copper-clad iron leads(for axial parts)
  • High power dissipation in small volume
  • Ideal for pulse application
  • Lead (Pb)-free
Supplier's Site
Wirewound Resistor, 18 Ohm, 5W, 5%; Resistance Vishay - 01H0168 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 18 Ohm, 5W, 5%; Resistance Vishay
01H0168
Wirewound Resistor, 18 Ohm, 5W, 5%; Resistance Vishay 01H0168
WIREWOUND RESISTOR, 18 OHM, 5W, 5%; Resistance:18ohm; Product Range:AC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:7.5mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 18 OHM, 5W, 5%; Resistance:18ohm; Product Range:AC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:7.5mm RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Ac Series, 18 Ohm, 5 W, 5%, 9 V, Axial Leaded Rohs Compliant Vishay - 24R5545 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ac Series, 18 Ohm, 5 W, 5%, 9 V, Axial Leaded Rohs Compliant Vishay
24R5545
Through Hole Wirewound Resistor, Ac Series, 18 Ohm, 5 W, 5%, 9 V, Axial Leaded Rohs Compliant Vishay 24R5545
Through Hole Wirewound Resistor, AC Series, 18 ohm, 5 W, - 5%, 9 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, AC Series, 18 ohm, 5 W, - 5%, 9 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 749-AC05000001809JAC00CT-ND 53-AC05000001809JAC00 70122902 01H0168 24R5545
Product Name Through Hole Resistors Through-Hole Resistor RESISTOR, WIREWOUND, 18 OHM, 5W, 5% Wirewound Resistor, 18 Ohm, 5W, 5%; Resistance Vishay Through Hole Wirewound Resistor, Ac Series, 18 Ohm, 5 W, 5%, 9 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded ThroughHole; Axial Leads
Resistance Range 18 ohms 18 ohms 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details