Vishay Intertechnology, Inc. Through Hole Resistors AC03AT0008200JAC00

Description
820 Ohms ±5% 3W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound
Request a Quote Datasheet
Description
820 Ohms ±5% 3W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-1817-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-1817-3-ND
Through Hole Resistors 749-1817-3-ND
820 Ohms ±5% 3W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

820 Ohms ±5% 3W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-1817-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-1817-1-ND
Through Hole Resistors 749-1817-1-ND
820 Ohms ±5% 3W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

820 Ohms ±5% 3W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

Buy Now Datasheet
Resistor, Ac03At 820R 5Percent Ac Rohs Compliant Vishay - 34AH0155 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ac03At 820R 5Percent Ac Rohs Compliant Vishay
34AH0155
Resistor, Ac03At 820R 5Percent Ac Rohs Compliant Vishay 34AH0155
RESISTOR, AC03AT 820R 5PERCENT AC ROHS COMPLIANT: YES

RESISTOR, AC03AT 820R 5PERCENT AC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1817-3-ND 34AH0155
Product Name Through Hole Resistors Resistor, Ac03At 820R 5Percent Ac Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details