Vishay Precision Group Through Hole Resistors AC03AT0004707JAC00

Description
470 mOhms ±5% 3W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound
Request a Quote Datasheet
Description
470 mOhms ±5% 3W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-1811-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-1811-3-ND
Through Hole Resistors 749-1811-3-ND
470 mOhms ±5% 3W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

470 mOhms ±5% 3W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

Buy Now Datasheet
Resistor, Ac03At R47 5Percent Ac Rohs Compliant Vishay - 34AH0149 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ac03At R47 5Percent Ac Rohs Compliant Vishay
34AH0149
Resistor, Ac03At R47 5Percent Ac Rohs Compliant Vishay 34AH0149
RESISTOR, AC03AT R47 5PERCENT AC ROHS COMPLIANT: YES

RESISTOR, AC03AT R47 5PERCENT AC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1811-3-ND 34AH0149
Product Name Through Hole Resistors Resistor, Ac03At R47 5Percent Ac Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers