Vishay Precision Group Through Hole Resistors AC03AT0001008JAC00

Description
1 Ohms ±5% 3W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound
Request a Quote Datasheet
Description
1 Ohms ±5% 3W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-1789-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-1789-1-ND
Through Hole Resistors 749-1789-1-ND
1 Ohms ±5% 3W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

1 Ohms ±5% 3W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-1789-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-1789-3-ND
Through Hole Resistors 749-1789-3-ND
1 Ohms ±5% 3W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

1 Ohms ±5% 3W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

Buy Now Datasheet
Resistor, Ac03At 1R0 5Percent Ac Rohs Compliant Vishay - 34AH0129 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ac03At 1R0 5Percent Ac Rohs Compliant Vishay
34AH0129
Resistor, Ac03At 1R0 5Percent Ac Rohs Compliant Vishay 34AH0129
RESISTOR, AC03AT 1R0 5PERCENT AC ROHS COMPLIANT: YES

RESISTOR, AC03AT 1R0 5PERCENT AC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1789-1-ND 34AH0129
Product Name Through Hole Resistors Resistor, Ac03At 1R0 5Percent Ac Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers