Vishay Precision Group Through Hole Resistors AC03000009100JAC00

Description
910 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
910 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC03000009100JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000009100JAC00TB-ND
Through Hole Resistors 749-AC03000009100JAC00TB-ND
910 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

910 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC03000009100JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000009100JAC00CT-ND
Through Hole Resistors 749-AC03000009100JAC00CT-ND
910 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

910 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through-Hole Resistor - 53-AC03000009100JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC03000009100JAC00
Through-Hole Resistor 53-AC03000009100JAC00
Wirewound Resistors - Through Hole 3watts 910ohms 5% Product overview: AC03000009100JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000009100JAC0 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 3watts 910ohms 5% Product overview: AC03000009100JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000009100JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistor, 910 Ohm, 3W, 5%; Resistance Vishay - 01H0143 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 910 Ohm, 3W, 5%; Resistance Vishay
01H0143
Wirewound Resistor, 910 Ohm, 3W, 5%; Resistance Vishay 01H0143
WIREWOUND RESISTOR, 910 OHM, 3W, 5%; Resistance:910ohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:52V; Resistor Technology:Wirewound ; Product Length:13mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 910 OHM, 3W, 5%; Resistance:910ohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:52V; Resistor Technology:Wirewound; Product Length:13mmRoHS Compliant: Yes

Supplier's Site
Resistor, Wire Wound, 910Ohm, 3W, 5%; Resistance Vishay - 84R1386 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wire Wound, 910Ohm, 3W, 5%; Resistance Vishay
84R1386
Resistor, Wire Wound, 910Ohm, 3W, 5%; Resistance Vishay 84R1386
RESISTOR, WIRE WOUND, 910OHM, 3W, 5%; Resistance:910ohm; Resistance Tolerance:± 5%; Power Rating:3W; Series:AC; Temperature Coefficient:+ 100, + 180ppm/K; Resistor Element Material:Wirewound; Resistor Case Style:Axial Leaded RoHS Compliant: Yes

RESISTOR, WIRE WOUND, 910OHM, 3W, 5%; Resistance:910ohm; Resistance Tolerance:± 5%; Power Rating:3W; Series:AC; Temperature Coefficient:+ 100, + 180ppm/K; Resistor Element Material:Wirewound; Resistor Case Style:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 749-AC03000009100JAC00TB-ND 53-AC03000009100JAC00 01H0143 84R1386
Product Name Through Hole Resistors Through-Hole Resistor Wirewound Resistor, 910 Ohm, 3W, 5%; Resistance Vishay Resistor, Wire Wound, 910Ohm, 3W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 910 ohms 910 ohms 910 ohms 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details