Vishay AC03000008208JAC00 Resistor
Vishay AC03000008208JAC00 Resistor
8.2 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
8.2 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
RES, 8.2R, 3W, AXIAL, WIREWOUND ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6830945 | 6830945P | 749-AC03000008208JAC00TB-ND | 84AH4607 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 8.2R, 3W, Axial, Wirewound Rohs Compliant Vishay |
| Technology / Construction | Wire wound | Wirewound; Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Resistance Range | 8.2 ohms | 8.2 ohms | ||
| Power Rating | 3 watts | 3 watts |