Vishay AC03000007509JACCS Resistor
Vishay AC03000007509JACCS Resistor
75 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound
75 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound
RES, 75R, 3W, AXIAL, WIREWOUND ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 8558756P | 8558756 | 56-AC03000007509JACCSCT-ND | 84AH4606 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 75R, 3W, Axial, Wirewound Rohs Compliant Vishay |
| Technology / Construction | Wirewound; Wirewound | Wire wound | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | |
| Resistance Range | 75 ohms | 75 ohms | ||
| Power Rating | 3 watts | 3 watts | ||
| Standards and Certifications | RoHS | RoHS | RoHS |