750 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
750 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Win Source Part Number: 1374907-AC0300000750
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -40°C ~ 275°C
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: AC
Features: Flame Retardant Coating, Pulse Withstanding, Safety
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0080
Tolerance: ±5%
Size / Dimension: 0.189" Dia x 0.512" L (4.80mm x 13.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: 100/ +180ppm/°C
Resistance: 750 Ohms
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Product Status: Active
Wirewound Resistors - Through Hole 3watts 750ohms 5% Product overview: AC03000007500JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000007500JAC0
RESISTOR, WIREWOUND, 750 OHM, 3W, 5%, FULL REEL; Resistance:750ohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:47V; Resistor Technology:Wirewound
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 749-AC03000007500JAC00TB-ND | 1374907-AC03000007500JAC00 | 53-AC03000007500JAC00 | 01H0140 |
| Product Name | Through Hole Resistors | Resistors - Through Hole Resistors | Through-Hole Resistor | Resistor, Wirewound, 750 Ohm, 3W, 5%, Full Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | ||
| Resistance Range | 750 ohms | 750 ohms | 750 ohms | 750 ohms |