Vishay Intertechnology, Inc. Through Hole Resistors AC03000006207JAC00

Description
620 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
620 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC03000006207JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000006207JAC00TB-ND
Through Hole Resistors 749-AC03000006207JAC00TB-ND
620 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

620 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Resistor,wirewound,0.62Ohms,5+/-% Tol,-10,-80Ppm-Tc Vishay - 48M5944 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,0.62Ohms,5+/-% Tol,-10,-80Ppm-Tc Vishay
48M5944
Resistor,wirewound,0.62Ohms,5+/-% Tol,-10,-80Ppm-Tc Vishay 48M5944
Resistor,Wirewound,0 .62Ohms,5+/-% Tol,-10,-80ppm-TC

Resistor,Wirewound,0.62Ohms,5+/-% Tol,-10,-80ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-AC03000006207JAC00TB-ND 48M5944
Product Name Through Hole Resistors Resistor,wirewound,0.62Ohms,5+/-% Tol,-10,-80Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.6200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details