Vishay Precision Group Through-Hole Resistor AC03000005608JAC00

Description
Wirewound Resistors - Through Hole 3watt 5.6ohms 5% Product overview: AC03000005608JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000005608JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 3watt 5.6ohms 5% Product overview: AC03000005608JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000005608JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-AC03000005608JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC03000005608JAC00
Through-Hole Resistor 53-AC03000005608JAC00
Wirewound Resistors - Through Hole 3watt 5.6ohms 5% Product overview: AC03000005608JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000005608JAC0 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 3watt 5.6ohms 5% Product overview: AC03000005608JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000005608JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 6830927 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6830927
Through Hole Resistors 6830927
Vishay AC03000005608JAC00 Resistor

Vishay AC03000005608JAC00 Resistor

Supplier's Site
Through Hole Resistors - 6830927P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6830927P
Through Hole Resistors 6830927P
Vishay AC03000005608JAC00 Resistor

Vishay AC03000005608JAC00 Resistor

Supplier's Site
Through Hole Resistors - 749-AC03000005608JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000005608JAC00TB-ND
Through Hole Resistors 749-AC03000005608JAC00TB-ND
5.6 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

5.6 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC03000005608JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000005608JAC00CT-ND
Through Hole Resistors 749-AC03000005608JAC00CT-ND
5.6 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

5.6 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Resistor, Wirewound, 56 Ohm, 3W, 5%; Resistance Vishay - 01H0133 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 56 Ohm, 3W, 5%; Resistance Vishay
01H0133
Resistor, Wirewound, 56 Ohm, 3W, 5%; Resistance Vishay 01H0133
RESISTOR, WIREWOUND, 56 OHM, 3W, 5%; Resistance:56ohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:13V; Resistor Technology:Wirewound ; Product Length:13mm RoHS Compliant: Yes

RESISTOR, WIREWOUND, 56 OHM, 3W, 5%; Resistance:56ohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:13V; Resistor Technology:Wirewound; Product Length:13mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-AC03000005608JAC00 6830927 6830927P 749-AC03000005608JAC00TB-ND 01H0133
Product Name Through-Hole Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, Wirewound, 56 Ohm, 3W, 5%; Resistance Vishay
Technology / Construction Wirewound Wire wound Wirewound; Wirewound Wirewound Wirewound
Resistance Range 5.6 ohms 5.6 ohms 5.6 ohms 56 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating Temperature -55 to 250 C (-67 to 482 F) -40 to 275 C (-40 to 527 F)
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details