Vishay Precision Group SMD Resistor AC03000003908JAC00

Description
Wirewound Resistors - SMD 3watts 3.9ohms 5% Product overview: AC03000003908JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC03000003908JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - SMD 3watts 3.9ohms 5% Product overview: AC03000003908JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC03000003908JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - SMD 3watts 3.9ohms 5% Product overview: AC03000003908JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC03000003908JAC0 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - SMD 3watts 3.9ohms 5% Product overview: AC03000003908JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC03000003908JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 749-AC03000003908JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000003908JAC00CT-ND
Through Hole Resistors 749-AC03000003908JAC00CT-ND
3.9 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

3.9 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC03000003908JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000003908JAC00TB-ND
Through Hole Resistors 749-AC03000003908JAC00TB-ND
3.9 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

3.9 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Resistor, Wirewound, 3.9 Ohm, 3W, 5%, Full Reel; Resistance Vishay - 01H0113 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 3.9 Ohm, 3W, 5%, Full Reel; Resistance Vishay
01H0113
Resistor, Wirewound, 3.9 Ohm, 3W, 5%, Full Reel; Resistance Vishay 01H0113
RESISTOR, WIREWOUND, 3.9 OHM, 3W, 5%, FULL REEL; Resistance:3.9ohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3V; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 3.9 OHM, 3W, 5%, FULL REEL; Resistance:3.9ohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Res, 3.9Ohm, 3W, Wirewound, Axial Rohs Compliant Vishay - 33AK2875 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3.9Ohm, 3W, Wirewound, Axial Rohs Compliant Vishay
33AK2875
Res, 3.9Ohm, 3W, Wirewound, Axial Rohs Compliant Vishay 33AK2875
RES, 3.9OHM, 3W, WIREWOUND, AXIAL ROHS COMPLIANT: YES

RES, 3.9OHM, 3W, WIREWOUND, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-AC03000003908JAC00 749-AC03000003908JAC00CT-ND 01H0113 33AK2875
Product Name SMD Resistor Through Hole Resistors Resistor, Wirewound, 3.9 Ohm, 3W, 5%, Full Reel; Resistance Vishay Res, 3.9Ohm, 3W, Wirewound, Axial Rohs Compliant Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Resistance Range 3.9 ohms 3.9 ohms 3.9 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating Temperature -55 to 250 C (-67 to 482 F) -40 to 275 C (-40 to 527 F)
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614889-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113000 ohms
View Details
2 suppliers