Vishay Precision Group Through Hole Resistors AC03000003600JAC00

Description
360 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
360 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC03000003600JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000003600JAC00CT-ND
Through Hole Resistors 749-AC03000003600JAC00CT-ND
360 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

360 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC03000003600JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000003600JAC00TB-ND
Through Hole Resistors 749-AC03000003600JAC00TB-ND
360 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

360 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 360 Ohm, 3W, 5%; Resistance Vishay - 01H0119 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 360 Ohm, 3W, 5%; Resistance Vishay
01H0119
Wirewound Resistor, 360 Ohm, 3W, 5%; Resistance Vishay 01H0119
WIREWOUND RESISTOR, 360 OHM, 3W, 5%; Resistance:360ohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:33V; Resistor Technology:Wirewound ; Product Length:13mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 360 OHM, 3W, 5%; Resistance:360ohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:33V; Resistor Technology:Wirewound; Product Length:13mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-AC03000003600JAC00CT-ND 01H0119
Product Name Through Hole Resistors Wirewound Resistor, 360 Ohm, 3W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 360 ohms 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers