Vishay Precision Group Through Hole Resistors AC03000002209JACCS

Description
Vishay AC03000002209JACCS Resistor
Request a Quote Datasheet
Description
Vishay AC03000002209JACCS Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 8558712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8558712
Through Hole Resistors 8558712
Vishay AC03000002209JACCS Resistor

Vishay AC03000002209JACCS Resistor

Supplier's Site
Through Hole Resistors - 8558712P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8558712P
Through Hole Resistors 8558712P
Vishay AC03000002209JACCS Resistor

Vishay AC03000002209JACCS Resistor

Supplier's Site
Through Hole Resistors - PPC3W22ATB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC3W22ATB-ND
Through Hole Resistors PPC3W22ATB-ND
22 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

22 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - PPC3W22ACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC3W22ACT-ND
Through Hole Resistors PPC3W22ACT-ND
22 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

22 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through-Hole Resistor - 53-AC03000002209JACCS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC03000002209JACCS
Through-Hole Resistor 53-AC03000002209JACCS
Wirewound Resistors - Through Hole 3watts 22ohms 5% Fusible/Safety Res. Product overview: AC03000002209JACCS from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000002209JACC S can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 3watts 22ohms 5% Fusible/Safety Res. Product overview: AC03000002209JACCS from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000002209JACCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Through Hole Resistors - 1374764-AC03000002209JACCS - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374764-AC03000002209JACCS
Resistors - Through Hole Resistors 1374764-AC03000002209JACCS
Win Source Part Number: 1374764-AC0300000220 9JACCS Category: Resistors - Through Hole Resistors Temperature Range - Operating: -40°C ~ 200°C Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: AC03 Features: Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0080 Tolerance: ±5% Size / Dimension: 0.217" Dia x 0.512" L (5.50mm x 13.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 22 Ohms Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374764-AC03000002209JACCS
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -40°C ~ 200°C
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: AC03
Features: Flame Retardant Coating, Fusible, Pulse Withstanding, Safety
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0080
Tolerance: ±5%
Size / Dimension: 0.217" Dia x 0.512" L (5.50mm x 13.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance: 22 Ohms
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Res, 22R, 3W, Axial, Wirewound Rohs Compliant Vishay - 71AH2396 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 3W, Axial, Wirewound Rohs Compliant Vishay
71AH2396
Res, 22R, 3W, Axial, Wirewound Rohs Compliant Vishay 71AH2396
RES, 22R, 3W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

RES, 22R, 3W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site Datasheet
22Ω 3W ±200ppm/℃ ±5% -40℃~+200℃ Axial Leaded Through Hole Resistors ROHS - 17930-AC03000002209JACCS - Utmel Electronic Limited
Hong Kong, China
22Ω 3W ±200ppm/℃ ±5% -40℃~+200℃ Axial Leaded Through Hole Resistors ROHS
17930-AC03000002209JACCS
22Ω 3W ±200ppm/℃ ±5% -40℃~+200℃ Axial Leaded Through Hole Resistors ROHS 17930-AC03000002209JACCS
22Ω 3W ±200ppm/℃ ±5% -40℃~+200℃ Axial Leaded Through Hole Resistors ROHS

22Ω 3W ±200ppm/℃ ±5% -40℃~+200℃ Axial Leaded Through Hole Resistors ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 8558712 8558712P PPC3W22ATB-ND 53-AC03000002209JACCS 1374764-AC03000002209JACCS 71AH2396 17930-AC03000002209JACCS
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through-Hole Resistor Resistors - Through Hole Resistors Res, 22R, 3W, Axial, Wirewound Rohs Compliant Vishay 22Ω 3W ±200ppm/℃ ±5% -40℃~+200℃ Axial Leaded Through Hole Resistors ROHS
Technology / Construction Wire wound Wirewound; Wirewound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms
Power Rating 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 7-1625971-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details