Wirewound Resistors - Through Hole 3watts 200ohms 5% Product overview: AC03000002000JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000002000JAC0
200 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
200 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
WIREWOUND RESISTOR, 200 OHM, 3W, 5%; Resistance:200ohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:24V; Resistor Technology:Wirewound
| ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-AC03000002000JAC00 | 749-AC03000002000JAC00TB-ND | 70122884 | 01H0102 |
| Product Name | Through-Hole Resistor | Through Hole Resistors | RESISTOR, WIREWOUND, 200 OHM, 3W, 5% | Wirewound Resistor, 200 Ohm, 3W, 5%; Resistance Vishay |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Resistance Range | 200 ohms | 200 ohms | 200 ohms | 200 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating Temperature | -55 to 250 C (-67 to 482 F) | -40 to 275 C (-40 to 527 F) | ||
| Standards and Certifications | RoHS |