Vishay Precision Group Through-Hole Resistor AC03000001507JAC00

Description
Wirewound Resistors - Through Hole 3watts 0.15ohms 5% Product overview: AC03000001507JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000001507JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 3watts 0.15ohms 5% Product overview: AC03000001507JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000001507JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-AC03000001507JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC03000001507JAC00
Through-Hole Resistor 53-AC03000001507JAC00
Wirewound Resistors - Through Hole 3watts 0.15ohms 5% Product overview: AC03000001507JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000001507JAC0 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 3watts 0.15ohms 5% Product overview: AC03000001507JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000001507JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 749-AC03000001507JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000001507JAC00TB-ND
Through Hole Resistors 749-AC03000001507JAC00TB-ND
150 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

150 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC03000001507JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000001507JAC00CT-ND
Through Hole Resistors 749-AC03000001507JAC00CT-ND
150 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

150 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Ac Series, 0.15 Ohm, 3 W, 5%, 0.7 V, Axial Leaded Rohs Compliant Vishay - 24R5494 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ac Series, 0.15 Ohm, 3 W, 5%, 0.7 V, Axial Leaded Rohs Compliant Vishay
24R5494
Through Hole Wirewound Resistor, Ac Series, 0.15 Ohm, 3 W, 5%, 0.7 V, Axial Leaded Rohs Compliant Vishay 24R5494
Through Hole Wirewound Resistor, AC Series, 0.15 ohm, 3 W, - 5%, 0.7 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, AC Series, 0.15 ohm, 3 W, - 5%, 0.7 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor - 31362712 - Radwell International
Willingboro, NJ, United States
Resistor
31362712
Resistor 31362712
RESISTOR, AXIAL, WIREWOUND, .15 OHM, 3W, - 5%, 13MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, WIREWOUND, .15 OHM, 3W, - 5%, 13MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number 53-AC03000001507JAC00 749-AC03000001507JAC00TB-ND 24R5494 31362712
Product Name Through-Hole Resistor Through Hole Resistors Through Hole Wirewound Resistor, Ac Series, 0.15 Ohm, 3 W, 5%, 0.7 V, Axial Leaded Rohs Compliant Vishay Resistor
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating Temperature -55 to 250 C (-67 to 482 F) -40 to 275 C (-40 to 527 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details