Vishay Precision Group Through-Hole Resistor AC01000005000JA100

Description
Wirewound Resistors - Through Hole 1watt 500ohms 5% Product overview: AC01000005000JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000005000JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 1watt 500ohms 5% Product overview: AC01000005000JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000005000JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-AC01000005000JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC01000005000JA100
Through-Hole Resistor 53-AC01000005000JA100
Wirewound Resistors - Through Hole 1watt 500ohms 5% Product overview: AC01000005000JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000005000JA10 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 1watt 500ohms 5% Product overview: AC01000005000JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000005000JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 749-AC01000005000JA100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC01000005000JA100CT-ND
Through Hole Resistors 749-AC01000005000JA100CT-ND
500 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

500 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC01000005000JA100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC01000005000JA100TB-ND
Through Hole Resistors 749-AC01000005000JA100TB-ND
500 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

500 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 500 Ohm, 1W, 5%; Resistance Vishay - 01H0059 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 500 Ohm, 1W, 5%; Resistance Vishay
01H0059
Wirewound Resistor, 500 Ohm, 1W, 5%; Resistance Vishay 01H0059
WIREWOUND RESISTOR, 500 OHM, 1W, 5%; Resistance:500ohm; Product Range:AC Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:22V; Resistor Technology:Wirewound ; Product Length:11mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 500 OHM, 1W, 5%; Resistance:500ohm; Product Range:AC Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:22V; Resistor Technology:Wirewound; Product Length:11mmRoHS Compliant: Yes

Supplier's Site
Resistor - 24857756 - Radwell International
Willingboro, NJ, United States
Resistor
24857756
Resistor 24857756
RESISTOR, AXIAL, 500 OHM, 1 WATT, 5% TOLERANCE, WIREWOUND, 4.3 MM X 11 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, 500 OHM, 1 WATT, 5% TOLERANCE, WIREWOUND, 4.3 MM X 11 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number 53-AC01000005000JA100 749-AC01000005000JA100CT-ND 01H0059 24857756
Product Name Through-Hole Resistor Through Hole Resistors Wirewound Resistor, 500 Ohm, 1W, 5%; Resistance Vishay Resistor
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating Temperature -55 to 250 C (-67 to 482 F) -40 to 275 C (-40 to 527 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details