Vishay Precision Group Through Hole Resistors AC01000003308JA100

Description
3.3 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
3.3 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC01000003308JA100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC01000003308JA100TB-ND
Through Hole Resistors 749-AC01000003308JA100TB-ND
3.3 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

3.3 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC01000003308JA100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC01000003308JA100CT-ND
Through Hole Resistors 749-AC01000003308JA100CT-ND
RES 3.3 OHM 1W 5% AXIAL

RES 3.3 OHM 1W 5% AXIAL

Buy Now Datasheet
Through Hole Wirewound Resistor, Ac Series, 3.3 Ohm, 1 W, 5%, Axial Leaded Rohs Compliant Vishay - 24R5468 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ac Series, 3.3 Ohm, 1 W, 5%, Axial Leaded Rohs Compliant Vishay
24R5468
Through Hole Wirewound Resistor, Ac Series, 3.3 Ohm, 1 W, 5%, Axial Leaded Rohs Compliant Vishay 24R5468
Through Hole Wirewound Resistor, AC Series, 3.3 ohm, 1 W, - 5%, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, AC Series, 3.3 ohm, 1 W, - 5%, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-AC01000003308JA100TB-ND 24R5468
Product Name Through Hole Resistors Through Hole Wirewound Resistor, Ac Series, 3.3 Ohm, 1 W, 5%, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers